NEN-ISO/IEC 15504-6
Information technology - Process assessment - Part 6: An exemplar system life cycle process assessment model
| Organization: | NEN |
| Publication Date: | 1 June 2013 |
| Status: | inactive |
| Page Count: | 132 |
| ICS Code (Software): | 35.080 |
scope:
This part of ISO/IEC 15504 constitutes a Process Assessment Model, conformant with the requirements of ISO/IEC 15504-2, for the assessment of process capability of system life cycle processes. The Process Dimension of this Process Assessment Model is based upon the Process Reference Model contained in ISO/IEC 15288. This part of ISO/IEC 15504 provides a new Process Dimension for the Process Assessment Model derived from the revised Process Reference Model contained in ISO/IEC 15288:2008. The scope of this part of ISO/IEC 15504 is consistent with the scope of ISO/IEC 15504-5 in order to assist situations where assessment is being made of both system and software life cycle processes.
Document History