NEN-EN 757
Welding consumables - Covered electrodes for manual metal arc welding of high strength steels - Classification
inactive, Most Current
Organization: | NEN |
Publication Date: | 1 March 1997 |
Status: | inactive |
Page Count: | 16 |
ICS Code (Welding consumables): | 25.160.20 |
scope:
Specifies requirements for classification of covered electrodes based on the weld metal in the as welded or stress relieved conditions for manual metal arc welding of steels with a minimum yield strength higher than 500 N/mm².
Document History
NEN-EN 757
March 1, 1997
Welding consumables - Covered electrodes for manual metal arc welding of high strength steels - Classification
Specifies requirements for classification of covered electrodes based on the weld metal in the as welded or stress relieved conditions for manual metal arc welding of steels with a minimum yield...
June 1, 1992
Classification of covered electrodes for manual metal arc welding of high strength steels
Specifies requirements for classification of covered electrodes based on the weld metal in the as welded or stress relieved conditions for manual metal arc welding of steels with a minimum yield...