NEN-EN-IEC 60645-7
Electroacoustics - Audiometric equipment - Part 7: Instruments for the measurement of auditory brainstem responses
| Organization: | NEN |
| Publication Date: | 1 February 2010 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
This part of IEC 60645 applies to instruments designed for the measurement of auditory evoked potentials from the inner ear, the auditory nerve and the brainstem, evoked by acoustic and/or vibratory stimuli of short duration. This part of IEC 60645 defines the characteristics to be specified by the manufacturer, specifies performance requirements for two types of instrument, screening and diagnostic, and specifies the functions to be provided on these types. The purpose of this part of IEC 60645 is to ensure that measurements made under comparable test conditions with different instruments complying with this standard will be consistent. This part of IEC 60645 is not intended to restrict development or incorporation of new features, nor to discourage innovative approaches. The application of electric stimuli for special purposes is beyond the scope of this standard.
Document History