UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 10301

Steel tubes and fittings for on and offshore pipelines - Internal coating for the reduction of friction for conveyance of non corrosive gas

active, Most Current
Organization: NEN
Publication Date: 1 September 2003
Status: active
Page Count: 33
ICS Code (Organic coatings): 25.220.60
ICS Code (Other pipeline components): 23.040.99
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This European Standard specifies the application requirements and methods of test of liquid applied epoxy paints on the internal surface for the reduction of friction of tubes and pipeline fittings for conveyance of non-corrosive gas. Other paints or paint systems are not excluded provided they comply with the requirements given in this standard. The coating consist of one layer of liquid product, normally shop applied onto abrasive blas cleaned steel by airless spray or conventional spray techniques. Brush application may be used only for repairs. The coating qualified in acordance with this standard is considered suitable for operating temperatures between -20°C and +110°C. In this European Standard the word 'components'is used for tubes and fittings.

Document History

NEN-EN 10301
September 1, 2003
Steel tubes and fittings for on and offshore pipelines - Internal coating for the reduction of friction for conveyance of non corrosive gas
This European Standard specifies the application requirements and methods of test of liquid applied epoxy paints on the internal surface for the reduction of friction of tubes and pipeline fittings...
September 1, 1998
Steel tubes and fittings for on and offshore pipelines - Internal coating for the reduction of friction for conveyance of non corrosive gas
This European Standard specifies the application requirements and methods of test of liquid applied epoxy paints on the internal surface for the reduction of friction of tubes and pipeline fittings...

References

Advertisement