UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 12675

Traffic signal controllers - Functional safety requirements

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 24
ICS Code (Road equipment and installations): 93.080.30
scope:

NEN-EN 12675 specifies the functional safety requirements for traffic signal controllers. It is applicable to traffic signal control equipment permanently and temporarily installed, and portable traffic control equipment, with the exception of portable traffic signal equipment only capable of controlling alternate / shuttle working lanes (as further defined in 3.37), without the control of crossing vehicular or pedestrian movements. Traffic signal controllers, as defined by this European Standard, are required to control conflicting traffic, both vehicular and pedestrian in a safe manner. Examples are junction signals, pedestrian crossings, shuttle signals, public transport signals. The electrical safety requirements and additional traffic safety requirements, the interfacing with external equipment and the test methods for verifying compliance with this European Standard are contained in EN 50556. For a full applicability of this European Standard as well as of the EN 50556 the national standardization bodies are requested to define the set of classes relevant for their national requirements.

Document History

NEN-EN 12675
September 1, 2017
Traffic signal controllers - Functional safety requirements
NEN-EN 12675 specifies the functional safety requirements for traffic signal controllers. It is applicable to traffic signal control equipment permanently and temporarily installed, and portable...
May 1, 2015
Traffic signal controllers - Functional safety requirements
NEN-EN 12675 specifies the functional safety requirements for traffic signal controllers. It is applicable to traffic signal control equipment permanently and temporarily installed, and portable...
November 1, 2000
Traffic signal controllers - Functional safety requirements
Specifies the functional safety requirements for traffic signal controllers. It is applicable to traffic signal control equipment permanently and temporarily installed, but excludes portable traffic...
February 1, 1997
Traffic signal controllers
Specifies the functional safety requirements for traffic signal controllers. It is applicable to traffic signal control equipment permanently and temporarily installed, but excludes portable traffic...
Advertisement