NEN-EN 14587-2
Railway applications - Track - Flash butt welding of rails - Part 2: New R220, R260, R260Mn and R350HT grade rails by mobile welding machines at sites other than a fixed plant
| Organization: | NEN |
| Publication Date: | 1 April 2009 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Construction of railways): | 93.100 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This European Standard specifies requirements for the approval of a welding process by a MFBW machine at sites other than fixed plant, as well as the welding contractor together with the requirements for subsequent welding production. Where a MFBW machine is to be used in a static but temporary situation, the requirements of this part of the standard shall apply. It applies to new Vignole R220, R260, R260Mn and R350HT grade rails of 46 kg/m and above, as contained in EN 13674-1, welded by a MFBW machine at sites other than a fixed plant and intended for use on railway infrastructures. This European Standard applies to the welding of rails into welded strings.
Document History