UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 16273

Railway applications - Track - Forged rail transitions

active, Most Current
Organization: NEN
Publication Date: 1 January 2015
Status: active
Page Count: 43
ICS Code (Construction of railways): 93.100
scope:

NEN-EN 16273 specifies the requirements for the approval of a process wherein a rail of one profile has part of its length forged to a different profile, together with the requirements for subsequent forging production and product acceptance. This European Standard applies to new railway rails according to EN 13674-1, and to switch and crossing rails used in conjunction with railway rails 46 kg/m and above according to EN 13674-2, to be welded or fish plated to make up switch rails or transition rails intended for use on railway infrastructures.

Document History

NEN-EN 16273
January 1, 2015
Railway applications - Track - Forged rail transitions
NEN-EN 16273 specifies the requirements for the approval of a process wherein a rail of one profile has part of its length forged to a different profile, together with the requirements for subsequent...
May 1, 2014
Railway applications - Track - Forged rail transitions
NEN-EN 16273 specifies the requirements for the approval of a process wherein a rail of one profile has part of its length forged to a different profile, together with the requirements for subsequent...
May 1, 2011
Railway applications - Track - Forged rail transitions
This European Standard specifies the requirements for the approval of a process wherein a rail of one profile has part of its length forged to a different profile, together with the requirements for...

References

Advertisement