NEN-EN 656/A1
Gas-fired central heating boilers - Type B boilers of nominal heat input exceeding 70 kW, but not exceeding 300 kW
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Central heating systems): | 91.140.10 |
Document History
NEN-EN 656/A1
July 1, 2006
Gas-fired central heating boilers - Type B boilers of nominal heat input exceeding 70 kW, but not exceeding 300 kW
A description is not available for this item.
December 1, 2005
Gas-fired central heating boilers - Type B boilers of nominal heat input exceeding 70 kW, but not exceeding 300 kW
A description is not available for this item.
February 1, 2000
Gas-fired central heating boilers - Type B boilers of nominal heat input exceeding 70 kW but not exceeding 300 kW
A description is not available for this item.
November 1, 1999
Gas-fired central heating boilers - Type B boilers of nominal heat input exceeding 70 kW but not exceeding 300 kW
Specifies the requirements and test methods concerning, in particular the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and marking of gas-fired...
February 1, 1992
Gas-fired hot water boilers with atmospheric burners - Type B boilers of nominal heat input exceeding 70 kW but not exceeding 300 kW
Specifies the requirements and test methods concerning, in particular the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and marking of gas-fired...