UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-ISO 13297

Small craft - Electrical systems - Alternating current installations

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1996
Status: inactive
Page Count: 1
ICS Code (Small craft): 47.080
scope:

Establishes the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages less than 250 V single phase on small craft of up to 24 m length of hull.

Document History

NEN-ISO 13297
January 1, 1996
Small craft - Electrical systems - Alternating current installations
Establishes the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages less than 250 V single phase on...
Advertisement