NEN-ISO 9650-2
Small craft - Inflatable liferafts - Part 2: Type II
| Organization: | NEN |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Small craft): | 47.080 |
scope:
This part of ISO 9650 specifies the design, performance and marking characteristics, and gives the test methods for inflatable liferafts of Type II: - having a carrying capacity of 4 to 10 persons; - applicable on small craft of hull length up to 24 m; . suitable for launching overboard from a height not exceeding 4 m; - designed for voyages, where moderate conditions may be met in areas such as, but not limited to, coastal water, large bays, estuaries, lakes and rivers; - with a high degree of self-sufficiency. Type I liferafts are specified in ISO 9650-1. 3.1
Document History