UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60793-1-41

Optical fibres - Part 1-41: Measurement methods and test procedures - Bandwidth

active, Most Current
Organization: NEN
Publication Date: 1 November 2010
Status: active
Page Count: 41
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793 describes three methods for determining and measuring the modal bandwidth of multimode optical fibres (see IEC 60793-2-10, IEC 60793-30 series and IEC 60793-40 series). The baseband frequency response is directly measured in the frequency domain by determining the fibre response to a sinusoidaly modulated light source. The baseband response can also be measured by observing the broadening of a narrow pulse of light. The calculated response is determined using differential mode delay (DMD) data. The three methods are: • Method A - Time domain (pulse distortion) measurement • Method B - Frequency-domain measurement • Method C - Overfilled launch modal bandwidth calculated from differential mode delay (OMBc) Methods A and B can be performed using one of two launches: an overfilled launch (OFL) condition or a restricted mode launch (RML) condition. Method C is only defined for A1a.2 (and A1a.3 in preparation) multimode fibre and uses a weighted summation of DMD launch responses with the weights corresponding to an overfilled launch condition. The relevant test method and launch condition should be chosen according to the type of fibre.

Document History

NEN-EN-IEC 60793-1-41
November 1, 2010
Optical fibres - Part 1-41: Measurement methods and test procedures - Bandwidth
This part of IEC 60793 describes three methods for determining and measuring the modal bandwidth of multimode optical fibres (see IEC 60793-2-10, IEC 60793-30 series and IEC 60793-40 series). The...
January 1, 2004
Optical fibres - Part 1-41: Measuring methods and test procedures - Bandwidth
Describes two methods for determining and measuring the modal bandwidth of multi-mode optical fibres (see IEC 60793-2-10, IEC 60793-2-30 and IEC 60793-2-40). The baseband frequency response is...
March 1, 2002
Optical fibres - Part 1-41: Measuring methods and test procedures - Bandwidth
Establishes uniform requirements for measuring the modal baseband response (bandwidth) of optical fibre, thereby assisting in the insepction of fibres and cables for commercial purposes.
Advertisement