NEN-EN 1870-19
Safety of woodworking machines - Circular sawing machines - Part 19: Circular saw benches (with and without sliding table) and building site saws
| Organization: | NEN |
| Publication Date: | 1 November 2013 |
| Status: | inactive |
| Page Count: | 96 |
| ICS Code (Woodworking machines): | 79.120.10 |
scope:
This European Standard deals with all significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to stationary and displaceable circular saw benches (with or without sliding table and/or demountable power feed unit) and building site saws, hereinafter referred to as "machines", designed to cut solid wood, chipboard, fibreboard, plywood and also these materials, if they are covered with plastic edging and/or plastic/light alloy laminates, when they are used as intended and under the conditions foreseen by the manufacturer including reasonably foreseeable misuse. Machines which are designed to cut wood-based material may also be used for cutting hardened plastic materials with similar physical characteristics as wood. The requirements of this document apply also to machines designed for grooving with a width not exceeding 20 mm in one pass by using a milling tool. This document does not apply to: a) machines set up on a bench or a table similar to a bench, which are intended to carry out work in a stationary position, capable of being lifted by one person by hand. The bench can also be an integrated part of the machine if it consists of hinged legs which can be extended down; b) hand held woodworking machines including any adaptation permitting their use in a different mode, i.e. bench mounting. For the purpose of this document, building site saws having a tiltable spindle are considered to be circular saw benches. This document is not applicable to circular saw benches (with and without sliding table) and building site saws which are manufactured before the date of its publication as EN.
Document History