NEN-EN-IEC 60947-5-1
Low-voltage switchgear and controlgear - Part 5-1: Control circuit devices and switching elements - Electromechanical control circuit devices
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Switches): | 29.120.40 |
scope:
NEN-EN-IEC 60947-5-1 applies to control circuit devices and switching elements intended for controlling, signalling, interlocking, etc., of switchgear and controlgear. It applies to control circuit devices having a rated voltage not exceeding 1000 V a.c. (at a frequency not exceeding 1 000 Hz) or 600 V d.c. However, for operational voltages below 100 V a.c. or d.c., see 4.3.2.2. This standard applies to specific types of control circuit devices such as: - manual control switches, for example push-buttons, rotary switches, foot switches, etc.; - electromagnetically operated control switches, either time-delayed or instantaneous, for example contactor relays; - pilot switches, for example pressure switches, temperature sensitive switches (thermostats), programmers, etc.; - position switches, for example control switches operated by part of a machine or mechanism; - associated control circuit equipment, for example indicator lights, etc. It also applies to specific types of switching elements associated with other devices (whose main circuits are covered by other standards) such as: - auxiliary contacts of a switching device (e.g. contactor, circuit breaker. etc.) which are not dedicated exclusively for use with the coil of that device; - interlocking contacts of enclosure doors; - control circuit contacts of rotary switches; - control circuit contacts of overload relays. Contactor relays also comply with the requirements and tests of IEC 60947-4-1 except for the utilization category which comply with this standard. This standard does not include the relays covered in IEC 60255 or in the IEC 61810 series, nor automatic electrical control devices for household and similar purposes. The colour requirements of indicator lights, push-buttons, etc., are found in IEC 60073 and also in CIE S 0004/E-2001 from the Commission of Illumination (CIE). The object of this standard is to state: a) the characteristics of control circuit devices; b) the electrical and mechanical requirements with respect to: 1) the various duties to be performed; 2) the significance of the rated characteristics and of the markings; 3) the tests to verify the rated characteristics; c) the functional requirements to be satisfied by the control circuit devices with respect to: 1) environmental conditions, including those of enclosed equipment; 2) dielectric properties; 3) terminals.
Document History