NEN 10115-4
Fixed resistors for use in electronic equipment - Part 4: Sectional specification for fixed power resistors
| Organization: | NEN |
| Publication Date: | 1 October 1983 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Fixed resistors): | 31.040.10 |
scope:
This standard relates to fixed power resistor with rated dissipations greater than 1 W up to and including 1000 W which are provided with a cover or coating for environmental protection. The object of this standard is to prescribe preferred ratings and characteristics and to select from IEC Publication 115-1 (1982), the appropriate quality assessment procedures, test and measuring methods and to give general performance requirements for this type of resistor.
Document History