UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 13123-2

Windows, doors and shutters - Explosion resistance - Requirements and classification - Part 2: Range test

active, Most Current
Organization: NEN
Publication Date: 1 March 2004
Status: active
Page Count: 9
ICS Code (Explosion protection): 13.230
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies the criteria which windows, doors and shutters shall satisfy to achieve a classification when submitted to the test method described in prEN 13124-2. This European Standard concerns a test method against blast waves in open air resulting from high explosives that can be carried by hand and placed a few metres from a target. At such close distances blast values vary across an attack face. Controlled measurement of the actual blast on the face of the test specimen being difficult, costly and subject to inaccuracy, consistency of the blast forces is therefore controlled in this European Standard by the characteristics of the explosive charge and its location. This European Standard covers only the behaviour of the complete unit including infill, frame and fixings as tested. It gives no information on the ability of the surrounding wall or building structure to resist the direct or transmitted forces. If the windows, doors and shutters are intended for specific conditions of climate, specific test conditions can be required (see clause 4). This European Standard gives no information on the explosion resistance capacity of the wall or other surrounding structure.

Document History

August 1, 2023
Windows, doors, shutters and curtain walling - Explosion resistance - Requirements and classification - Part 2: Arena test
This document specifies the criteria, which windows, doors, shutters as well as curtain walling elements need to satisfy to achieve a classification when submitted to the test method described in...
NEN-EN 13123-2
March 1, 2004
Windows, doors and shutters - Explosion resistance - Requirements and classification - Part 2: Range test
This European Standard specifies the criteria which windows, doors and shutters shall satisfy to achieve a classification when submitted to the test method described in prEN 13124-2. This European...
December 1, 2000
Windows, doors and shutters - Explosion resistance - Requirements and classification - Part 2: Range test
This European Standard specifies the criteria which windows, doors and shutters shall satisfy to achieve a classification when submitted to the test method described in prEN 13124-2. This European...
Advertisement