UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-ISO 4015

Hexagon head bolts - Product grade B - Reduced shank (Shank diameter ≈ pitch diameter)

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1992
Status: inactive
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This Standard gives specifications for hexagon head bolts with metric dimensions and thread diameters from 3 up to and including 20 mm, with reduced shank (shank diameter ≈ pitch diameter), of product grade B. If, in special cases, specifications other than those listed in this International Standard are required, it is recommended that they should be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898, ISO 965.

Document History

NEN-ISO 4015
February 1, 1992
Hexagon head bolts - Product grade B - Reduced shank (Shank diameter ≈ pitch diameter)
This Standard gives specifications for hexagon head bolts with metric dimensions and thread diameters from 3 up to and including 20 mm, with reduced shank (shank diameter ≈ pitch diameter), of...

References

Advertisement