NEN-ISO/IEC 23360-7
Linux Standard Base (LSB) core specification 3.1 - Part 7: Specification for S390 architecture
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 86 |
| ICS Code (Software): | 35.080 |
scope:
This is the S390 architecture-specifi
Document History
NEN-ISO/IEC 23360-7
January 1, 2007
Linux Standard Base (LSB) core specification 3.1 - Part 7: Specification for S390 architecture
This is the S390 architecture-specific Core part of the Linux Standard Base (LSB). It supplements the generic LSB Core module with those interfaces that differ between architectures. Interfaces...