CSA ISO/IEC 14543-3-6
Information technology – Home electronic system (HES) architecture – Part 3-6: Media and media dependent layers – Twisted pair for network based control of HES Class 1
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 November 2007 |
| Status: | active |
| Page Count: | 94 |
scope:
This part of ISO/IEC 14543 defines the mandatory and optional requirements for the medium specific physical and data link layer for twisted pair for network based control of HES Class 1 in its two variations called TP0 and TP1.
NOTE Data link layer interface and general definitions, which are media independent, are specified in ISO/IEC 14543-3-2.
Document History
CSA ISO/IEC 14543-3-6
November 1, 2007
Information technology – Home electronic system (HES) architecture – Part 3-6: Media and media dependent layers – Twisted pair for network based control of HES Class 1
This part of ISO/IEC 14543 defines the mandatory and optional requirements for the medium specific physical and data link layer for twisted pair for network based control of HES Class 1 in its two...
November 1, 2007
Information technology – Home electronic system (HES) architecture – Part 3-6: Media and media dependent layers – Twisted pair for network based control of HES Class 1
This part of ISO/IEC 14543 defines the mandatory and optional requirements for the medium specific physical and data link layer for twisted pair for network based control of HES Class 1 in its two...
January 1, 2007
Information technology – Home electronic system (HES) architecture – Part 3-6: Media and media dependent layers – Twisted pair for network based control of HES Class 1
This part of ISO/IEC 14543 defines the mandatory and optional requirements for the medium specific physical and data link layer for twisted pair for network based control of HES Class 1 in its two...
January 1, 2007
Information technology — Home electronic system (HES) architecture — Part 3-6: Media and media dependent layers — Twisted pair for network based control of HES Class 1
This part of ISO/IEC 14543 defines the mandatory and optional requirements for the medium specific physical and data link layer for twisted pair for network based control of HES Class 1 in its two...