NEN-EN-IEC 60999-2
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units - Part 2: Particular requirements for clamping units for conductors above 35 mm² up to 300 mm² (included)
| Organization: | NEN |
| Publication Date: | 1 August 2003 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
Applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper conductors (complying with IEC 60228), rigid stranded and/or flexible, having a cross-section above 35 mm2 and up to and including 300 mm2 and equivalent AWG/kcmil sizes with a rated voltage not exceeding 1 000 V a.c. and a frequency up to and including 1 000 Hz and 1 500 V d.c. It applies to clamping units primarily suitable for connecting unprepared conductors. This standard does not apply to clamping units:;for connection by crimping or soldering;;for non-universal clamping units defined in 3.10.2 of IEC 60999-1. Has the status of a group safety publication in accordance with IEC Guide 104.
Document History