UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 286-2

Simple unfired pressure vessels designed to contain air or nitrogen - Part 2: Specification for pressure vessels for air braking and auxiliary systems for motor vehicles and their trailers

active, Most Current
Organization: NEN
Publication Date: 1 June 1993
Status: active
Page Count: 45
ICS Code (Pressure vessels): 23.020.30
scope:

This Part of this Standard applies to the design and manufacture of simple unfired serially made pressure vessels, herein after referred to as vessels, designed for air breaking equipment and auxiliary systems for motor vehicles and their trailers, and which: a) include fabrication by welding; b) have a simple geometry enabling simple-to-use production procedures. This is achieved by either: 1) a cylindrical shell of circular cross section closed by outwardly dished and/or flat ends having the same axis of revolution as the shell, or: 2) two dished ends having the same axis of revolution; c) have branches not larger in diameter than 0,5 of the diameter of the cylinder to which they are welded. It applies to vessels intended to contain only compressed air, and which operate within the following constraints: a) subjected to an internal pressure greater than ø,5 bar; b) the parts and assemblies contributing to the strength of the vessel under pressure to be made either of non-alloy quality steel or of non alloy aluminium or non-age hardening aluminium alloys; c) maximum working pressure 30 bar, the product of that pressure and the capacity of the vessel (PS.V) is greater than 50 bar litres and not exceeding 1500 bar litres; d) capacity not exceeding 150 litres; e) minimum working temperature not lower than -50°C and maximum working temperature not higher than 100°C.

Document History

November 1, 2019
Simple unfired pressure vessels designed to contain air or nitrogen - Part 2: Pressure vessels for air braking and auxiliary systems for motor vehicles and their trailers
This document applies to the design and manufacture of simple unfired serially made pressure vessels, herein after referred to as vessels, designed for air breaking equipment and auxiliary systems...
NEN-EN 286-2
June 1, 1993
Simple unfired pressure vessels designed to contain air or nitrogen - Part 2: Specification for pressure vessels for air braking and auxiliary systems for motor vehicles and their trailers
This Part of this Standard applies to the design and manufacture of simple unfired serially made pressure vessels, herein after referred to as vessels, designed for air breaking equipment and...

References

Advertisement