UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60320-2-2

Appliance couplers for household and similar general purposes - Part 2-2: Interconnection couplers for household and similar equipment

active, Most Current
Organization: NEN
Publication Date: 1 January 1999
Status: active
Page Count: 92
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This clause of EN 60321-1 is replaced as follows: This standard is applicable to: - two-pole interconnection couplers for a.c. only, with and without earthing contact, with a rated voltage not exceeding 10 A, for household and similar appliances and equipment and intended for the interconnection of the electrical supply to electrical appliances or equipment for 50 Hz or 60 Hz supply; - interconnection cord sets in incorporating plug connectors of such interconnection couplers. The requirements for plug connectors are based on the assumption that the temperature of the socket contacts of the corresponding appliance outlets does not exceed 65°C (cold conditions).

Document History

NEN-EN-IEC 60320-2-2
January 1, 1999
Appliance couplers for household and similar general purposes - Part 2-2: Interconnection couplers for household and similar equipment
This clause of EN 60321-1 is replaced as follows: This standard is applicable to: - two-pole interconnection couplers for a.c. only, with and without earthing contact, with a rated voltage not...
Advertisement