UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 14620-1

Design and manufacture of site built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between 0 °C and -165 °C - Part 1: General

active, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: active
Page Count: 41
ICS Code (Stationary containers and tanks): 23.020.10
scope:

This European Standard is a specification for vertical, cylindrical tanks, built on site, above ground and of which the primary liquid container is made of steel. The secondary container, if applicable, may be of steel or of concrete or a combination of both. An inner tank made only of pre-stressed concrete is excluded from the scope of this European Standard. This European Standard specifies principles and application rules for the structural design of the "containment" during construction, testing, commissioning, operation (accidental included), and decommissioning. It does not address the requirements for ancillary equipment such as pumps, pumpwells, valves, piping, instrumentation, staircases etc. unless they can affect the structural design of the tank. This European Standard applies to storage tanks designed to store products, having an atmospheric boiling point below ambient temperature, in a dual phase, i.e. liquid and vapour. The equilibrium between liquid and vapour phases being maintained by cooling down the product to a temperature equal to, or just below, its atmospheric boiling point in combination with a slight overpressure in the storage tank. The maximum design pressure of the tanks covered by this European Standard is limited to 500 mbar. For higher pressures, reference can be made to EN 13445, Parts 1 to 5. The operating range of the gasses to be stored is between 0 °C and -165 °C. The tanks for the storage of liquefied oxygen, nitrogen and argon are excluded. The tanks are used to store large volumes of hydrocarbon products and ammonia with low temperature boiling points, generally called "Refrigerated Liquefied Gases" (RLG's). Typical products stored in the tanks are: methane, ethane, propane, butane, ethylene, propylene, butadiene (this range includes the LNG's and LPG's).

Document History

February 1, 2022
Design and manufacture of site built, vertical, cylindrical, flat-bottomed tank systems for the storage of refrigerated, liquefied gases with operating temperatures between 0 °C and -196 °C - Part 1: General
This document is a specification for vertical, cylindrical tank systems, built on site, above ground and of which either the primary liquid container or the liquid tight barrier is made of steel. The...
NEN-EN 14620-1
October 1, 2006
Design and manufacture of site built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between 0 °C and -165 °C - Part 1: General
This European Standard is a specification for vertical, cylindrical tanks, built on site, above ground and of which the primary liquid container is made of steel. The secondary container, if...
April 1, 2003
Design and manufacture of site built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between -5 °C and -196 °C - Part 1: General
This European Standard is a specification for vertical, cylindrical tanks, built on site, above ground and of which the primary liquid container is made of steel. The secondary container, if...
Advertisement