NEN-EN 14010+A1
Safety of machinery - Equipment for power driven parking of motor vehicles - Safety and EMC requirements for design, manufacturing, erection and commissioning stages
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | active |
| Page Count: | 63 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Storage equipment): | 53.080 |
| ICS Code (Other lifting equipment): | 53.020.99 |
scope:
This European Standard deals with the technical requirements to minimise the risks due to the hazards listed in clause 4, which can arise during installation1, operation and maintenance of permanently installed equipment and systems for the power driven parking of motor vehicles, as defined in 3.1 to 3.4 below. Requirements are also given on the provision of information for use, which includes requirements for the drafting of the instructions. Electromagnetic compatibility requirements are also covered. This European Standard applies to equipment and systems for the power driven parking of motor vehicles which have four wheels, are within a maximum size envelope of 5,30 m long, by 2,30 m wide, by 2,20 m high and have a mass less than 2500 kg. The equipment can be manually or automatically controlled.
Document History