NEN-EN 16902
Commercial beverage coolers - Classification, requirements and test conditions
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2016 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Commercial refrigerating appliances): | 97.130.20 |
| ICS Code (Domestic refrigerating appliances): | 97.040.30 |
scope:
NEN-EN 16902 is to define the classification for commercial beverage coolers and to specify their requirements and test methods. This European Standard is applicable to integral refrigeration systems. This European Standard is not applicable to remote and secondary system cabinets.
Document History
NEN-EN 16902
December 1, 2016
Commercial beverage coolers - Classification, requirements and test conditions
NEN-EN 16902 is to define the classification for commercial beverage coolers and to specify their requirements and test methods. This European Standard is applicable to integral refrigeration...
September 1, 2015
Commercial beverage coolers - Classification, requirements and test conditions
NEN-EN 16902 is to define the classification for commercial beverage coolers and to specify their requirements and test methods. This European Standard is applicable to integral refrigeration...