UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 303-7

Heating boilers - Part 7: Gas-fired central heating boilers equipped with a forced draught burner of nominal heat output not exceeding 1000 kW

active, Most Current
Organization: NEN
Publication Date: 1 November 2006
Status: active
Page Count: 65
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard specifies the requirements and test methods for the construction, the safety and the rational energy usage for gas-fired standard and low temperature central heating boilers equipped with a forced draught burner. These boilers comprise a boiler body and a forced draught gas burner brought together at the producer's assembly facility, the whole being designed and marketed as a complete boiler. This standard does not apply to the case of the assembly of a boiler body and a forced draught gas burner designed and marketed separately. In this case, EN 303-3 applies. This European Standard applies to type B23 boilers with a nominal heat output not exceeding 1000 kW with a water temperature at normal operation not exceeding 105 °C and with a maximum water-side operating pressure not exceeding 8 bar. This European Standard does not contain all the necessary requirements for: - condensing boilers and combination boilers; - boilers intended to be installed in the open; - boilers permanently fitted with more than one flue outlet; - boilers intended to be connected to a common flue having mechanical extraction; - boilers equipped with several combustion chambers. This European Standard does not apply to living-space dedicated boilers (see 3.6). This European Standard only covers type testing.

Document History

NEN-EN 303-7
November 1, 2006
Heating boilers - Part 7: Gas-fired central heating boilers equipped with a forced draught burner of nominal heat output not exceeding 1000 kW
This European Standard specifies the requirements and test methods for the construction, the safety and the rational energy usage for gas-fired standard and low temperature central heating boilers...

References

Advertisement