UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN 10831-1

Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 1: General - Performance testing and rating - Safety requirements - Guide for installation and operation

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 86
ICS Code (Power capacitors): 31.060.70
scope:

This standard is applicable to both capacitor units and capacitor banks intended to be used, particularly, for power-factor correction of a.c. power systems having a rated voltage up to and including 660 V and frequency 15 Hz to 60 Hz. The object of this standard is: a) to formulate uniform rules regarding performances, testing and rating; b) to formulate specififc safety rules; c) to provide a guide for installation and operation.

Document History

NEN 10831-1
February 1, 1997
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 1: General - Performance testing and rating - Safety requirements - Guide for installation and operation
This standard is applicable to both capacitor units and capacitor banks intended to be used, particularly, for power-factor correction of a.c. power systems having a rated voltage up to and including...
March 1, 1994
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 1: General - Performance testing and rating - Safety requirements - Guide for installation and operation
This standard is applicable to both capacitor units and capacitor banks intended to be used, particularly, for power-factor correction of a.c. power systems having a rated voltage up to and including...
Advertisement