NEN-EN 45502-1
Implants for surgery - Active implantable medical devices - Part 1: General requirements for safety, marking and for information to be provided by the manufacturer
| Organization: | NEN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 63 |
| ICS Code (Medical equipment in general): | 11.040.01 |
scope:
NEN-EN 45502-1 specifies requirements that are generally applicable to ACTIVE IMPLANTABLE MEDICAL DEVICES. NOTE 1 For particular types of ACTIVE IMPLANTABLE MEDICAL DEVICES, these general requirements are supplemented or modified by the requirements of particular standards which form additional parts of this European Standard. The tests that are specified in EN 45502 are type tests and are to be carried out on samples of an ACTIVE IMPLANTABLE MEDICAL DEVICE to show compliance. This part of EN 45502 is applicable not only to ACTIVE IMPLANTABLE MEDICAL DEVICES that are electrically powered but also to those powered by other energy sources (for example by gas pressure or by springs). This part of EN 45502 is also applicable to some non-implantable parts and accessories of the ACTIVE IMPLANTABLE MEDICAL DEVICES.
Document History