UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 61442

Test methods for accessories for power cables with rated voltages from 6 kV (U[m] = 7,2 kV) up to 30 kV (U[m] = 36 kV)

active, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 76
ICS Code (Cables): 29.060.20
ICS Code (Electrical and electronic testing): 19.080
scope:

This International Standard specifies the test methods to be used for type testing accessories for power cables with rated voltage from 3,6/6 (7,2) kV up to 18/30 (36) kV. Test methods are specified for accessories for extruded and paper insulated cables according to IEC 60502-2 and IEC 60055-1 respectively.

Document History

NEN-EN-IEC 61442
July 1, 2005
Test methods for accessories for power cables with rated voltages from 6 kV (U[m] = 7,2 kV) up to 30 kV (U[m] = 36 kV)
This International Standard specifies the test methods to be used for type testing accessories for power cables with rated voltage from 3,6/6 (7,2) kV up to 18/30 (36) kV. Test methods are specified...

References

Advertisement