NEN-EN-IEC 62013-1
Caplights for use in mines susceptible to firedamp - Part 1: General requirements - Construction and testing in relation to the risk of explosion
| Organization: | NEN |
| Publication Date: | 1 August 2006 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
This part of IEC 62013 specifies requirements for the construction and testing of caplights, including caplights with a point of connection for another apparatus, for use in mines susceptible to firedamp (Group I - electrical apparatus for explosive gas atmospheres as defined in IEC 60079-0). It deals only with the risk of the caplight becoming a source of ignition. The requirements of IEC 60079-0 do not apply unless specified. This standard is also applicable to caplights intended for use in mines which have become temporarily endangered by an explosive gas atmosphere, for example in mine rescue operations. Caplights complying with this standard are intended for personal use under normal conditions of: Temperature: 0 °C to +40 °C Pressure: 0,8 bar to 1,1 bar
Document History