UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 10440-1

Petroleum, petrochemical and natural gas industries — Rotary-type positivedisplacement compressors — Part 1: Process compressors

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2007
Status: active
Page Count: 50
ICS Code (Processing equipment): 75.180.20
scope:

This part of ISO 10440 specifies requirements for dry and oil-flooded, helical-lobe rotary compressors (see Figure 1) used for vacuum or pressure or both in petroleum, petrochemical, and gas industry services. It is intended for compressors that are in special-purpose applications.

It is not applicable to general-purpose air compressors, liquid-ring compressors, or vane-type compressors.

NOTE Standard air compressors are covered in ISO 10440-2.

Document History

ISO 10440-1
August 1, 2007
Petroleum, petrochemical and natural gas industries — Rotary-type positivedisplacement compressors — Part 1: Process compressors
This part of ISO 10440 specifies requirements for dry and oil-flooded, helical-lobe rotary compressors (see Figure 1) used for vacuum or pressure or both in petroleum, petrochemical, and gas industry...
December 1, 2000
Petroleum and Natural Gas Industries - Rotary-Type Positive-Displacement Compressors - Part 1: Process Compressors (Oil-Free)
A description is not available for this item.

References

Advertisement