NEN - NPR-CEN/TS 1555-7
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 7: Guidance for the assessment of conformity
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
| ICS Code (Gas supply systems): | 91.140.40 |
scope:
This Technical Specification gives guidance for the assessment of conformity of compounds, products, joints and assemblies in accordance with the applicable part(s) of EN 1555 intended to be included in the manufacturer's quality plan as part of the quality management system and for the establishment of certification procedures. It is recommended that the quality management system conforms to or is no less stringent than the relevant requirements to EN ISO 9001. In conjunction with Parts 1 to 5 of EN 1555 (see Foreword), this Technical Specification is applicable to polyethylene (PE) plastics piping systems for the supply of gaseous fuels. It is applicable to PE pipes, fittings, and valves, their joints and to joints with components of other materials intended to be used under the following conditions: a) a maximum operating pressure, MOP, up to and including 10 bar1); b) an operating temperature of 20 °C as reference temperature. For mechanical fittings conforming to ISO 10838-1, ISO 10838-2 or ISO 10838-3 [8], as applicable, guidance for assessment of conformity is not given in this part of EN 1555. When requested, a quality plan based on the tests mentioned in ISO 10838-1, ISO 10838-2 or ISO 10838-3, as applicable, should be set up in agreement between user and manufacturer. EN 1555 covers a range of maximum operating pressures and gives requirements concerning colours and additives.
Document History