NEN - NPR-ISO/TS 16630
Metallic materials - Method of hole expanding test
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This Technical Specification describes a method of determining the hole expansion ratio in metallic sheets and strips with a thickness range of 1,2 mm to 6 mm inclusive and a width of at least 90 mm.
Document History
NPR-ISO/TS 16630
July 1, 2003
Metallic materials - Method of hole expanding test
This Technical Specification describes a method of determining the hole expansion ratio in metallic sheets and strips with a thickness range of 1,2 mm to 6 mm inclusive and a width of at least 90 mm.