UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 14870-3

Petroleum and natural gas industries - Induction bends, fittings and flanges for pipeline transportation systems - Part 3:Flanges

active, Most Current
Organization: NEN
Publication Date: 1 March 2006
Status: active
Page Count: 29
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

This part of EN 14870 applies to weldneck and blind flanges (full face, raised face, and RTJ groove) as well as anchor, swivel-ring flanges and orifice flanges. This part of EN 14870 specifies the technical requirements for carbon steel and low-alloy steel forged flanges for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623. This part of EN 14870 designates those categories of flanges that meet the industry's need to match ISO 3183 pipe. These flanges are for normal and low-temperature service and include supplementary requirements where required for sour service. Materials for, or the attachment of, factory-welded extensions, bolting materials, gaskets, slip-on flanges or flanged fittings are not covered by this part of EN 14870. This part of EN 14870 is not applicable to integrally cast or forged flanges for valves, pumps or other equipment. This part of EN 14870 does not cover the selection of the flange category or pressure class. Sizes and pressure classes listed in ISO 7005-1 and applicable to this part of EN 14870 are as follows: ç DN 10 (NPS 1/2) to DN 1500 (NPS 60); ç PN 20 (class 150), PN 50 (class 300), PN 100 (class 600), PN 150 (class 900), PN 250 (class 1500), PN 420 (class 2500). On-land supply systems used by the gas supply industry are excluded from the scope of this document.

Document History

NEN-EN 14870-3
March 1, 2006
Petroleum and natural gas industries - Induction bends, fittings and flanges for pipeline transportation systems - Part 3:Flanges
This part of EN 14870 applies to weldneck and blind flanges (full face, raised face, and RTJ groove) as well as anchor, swivel-ring flanges and orifice flanges. This part of EN 14870 specifies the...

References

Advertisement