NEN-EN-ISO 14509-2
Small craft - Airborne sound emitted by powered recreational craft - Part 2: Sound assessment using reference craft
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Small craft): | 47.080 |
| ICS Code (Noise emitted by means of transport): | 17.140.30 |
scope:
This part of ISO 14509 specifies the procedures to assess the maximum sound emission of powered mono-hull recreational craft of up to 24 m length according to one of the two alternative methods defined in Annex A and Annex B. This part of ISO 14509 is not applicable for the type testing of outboard motors and of stern drives with integral exhaust systems.
Document History
NEN-EN-ISO 14509-2
November 1, 2006
Small craft - Airborne sound emitted by powered recreational craft - Part 2: Sound assessment using reference craft
This part of ISO 14509 specifies the procedures to assess the maximum sound emission of powered mono-hull recreational craft of up to 24 m length according to one of the two alternative methods...
April 1, 2005
Small craft - Airborne sound emitted by powered recreational craft - Part 2: Sound assessment using reference craft
This part of ISO 14509 specifies the procedures to assess the maximum sound emission of powered mono-hull recreational craft of up to 24 m length according to one of the two alternative methods...
January 1, 2004
Small craft - Airborne sound emitted by powered recreational craft - Part 2: Sound assessment using reference craft
This part of ISO 14509 specifies the procedures to assess the maximum sound emission of powered mono-hull recreational craft of up to 24 m length according to one of the two alternative methods...