NEN-ISO/IEC 14543-5-5
Information technology - Home electronic system (HES) architecture - Part 5-5: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Device type
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (IT applications in building and construction industry): | 35.240.67 |
scope:
This part of the ISO/IEC 14543 specifies the device type of all devices that conform to ISO/IEC 14543-5-1: Core Protocol, and ISO/IEC 14543-5-2: Application Profile. This part of the ISO/IEC 14543 is applicable to all devices that are operating in an IGRS network.
Document History
NEN-ISO/IEC 14543-5-5
March 1, 2012
Information technology - Home electronic system (HES) architecture - Part 5-5: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Device type
This part of the ISO/IEC 14543 specifies the device type of all devices that conform to ISO/IEC 14543-5-1: Core Protocol, and ISO/IEC 14543-5-2: Application Profile. This part of the ISO/IEC 14543 is...