UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 10298

Steel tubes and fittings for on shore and offshore pipelines - Internal lining with cement mortar

active, Most Current
Organization: NEN
Publication Date: 1 October 2005
Status: active
Page Count: 29
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Other treatments and coatings): 25.220.99
ICS Code (Metal fittings): 23.040.40
scope:

This European Standard specifies requirements for cement mortar linings for protecting the internal surface of steel tubes and pipeline components. It also specifies requirements for their application. It is applicable to the linings of tubes that have been welded longitudinally or spirally, seamless tubes and non-alloy steel components used for fluid transportation. This European Standard does not cover in situ applied or rehabilitation linings. This type of lining is used in particular in the transport and distribution, under pressure or by gravity, of water intended for human consumption and industrial use, and also in fire extinguishing and waste water systems. The temperature of the water transported should not exceed 50 °C. Higher working temperature can be used by agreement of the parties. The constituent materials of cement mortar lining, when used under the conditions for which they are designed, in permanent or temporary contact with water intended for human consumption, shall not change the quality of that water to such an extent that it fails to comply with the requirements of European regulations. For this purpose, reference shall be made to the relevant national standards transposing EN standards when available, dealing with the influence of materials on water quality.

Document History

NEN-EN 10298
October 1, 2005
Steel tubes and fittings for on shore and offshore pipelines - Internal lining with cement mortar
This European Standard specifies requirements for cement mortar linings for protecting the internal surface of steel tubes and pipeline components. It also specifies requirements for their...
June 1, 2002
Steel tubes and fittings for on shore and offshore pipelines - Internal lining with cement mortar
This European Standard specifies requirements for cement mortar linings for protecting the internal surface of steel tubes and pipeline components. It also specifies requirements for their...
September 1, 1998
Steel tubes and fittings for on shore and offshore pipelines - Internal lining with cement mortar
This European Standard specifies requirements for cement mortar linings for protecting the internal surface of steel tubes and pipeline components. It also specifies requirements for their...

References

Advertisement