NEN-EN-IEC 60947-5-7
Low-voltage switchgear and controlgear - Part 5-7: Control circuit devices and switching elements - Requirements for proximity devices with analogue output
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2003 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This part of IEC 60947 states the requirements for proximity devices with analogue output. They may consist of one ore more parts. The requirements of IEC 60947-5-2 (proximity switches) apply woth the additions or modifications as stated in this standard. The clause numbering in this standard follows the clause numbering of IEC 60947-5-2, modified where necessary.
Document History
NEN-EN-IEC 60947-5-7
November 1, 2003
Low-voltage switchgear and controlgear - Part 5-7: Control circuit devices and switching elements - Requirements for proximity devices with analogue output
This part of IEC 60947 states the requirements for proximity devices with analogue output. They may consist of one ore more parts. The requirements of IEC 60947-5-2 (proximity switches) apply woth...