UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-ISO 6406

Gas cylinders - Seamless steel gas cylinders - Periodic inspection and testing

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2005
Status: inactive
Page Count: 48
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard deals with seamless steel transportable gas cylinders (single or those that comprise a bundle) intended for compressed and liquefied gases under pressure, of water capacity from 0,5 l up to 150 l; it also applies, as far as practical, to cylinders of less than 0,5 l water capacity. This International Standard specifies the requirements for periodic inspection and testing to verify the integrity of such gas cylinders to be re-introduced into service for a further period of time. This International Standard does not apply to periodic inspection and testing of acetylene cylinders or composite cylinders with steel liners.

Document History

NEN-ISO 6406
February 1, 2005
Gas cylinders - Seamless steel gas cylinders - Periodic inspection and testing
This International Standard deals with seamless steel transportable gas cylinders (single or those that comprise a bundle) intended for compressed and liquefied gases under pressure, of water...

References

Advertisement