NEN-EN 50664
Generic standard to demonstrate the compliance of equipment used by workers with limits on exposure to electromagnetic fields (0 Hz - 300 GHz), when put into service or in situ
| Organization: | NEN |
| Publication Date: | 1 December 2017 |
| Status: | active |
| ICS Code (Radiation protection): | 13.280 |
scope:
NEN-EN 50664 is to provide a route for evaluation of equipment used by workers against limits on human exposure to electric, magnetic and electromagnetic fields, and induced and contact current when it is put into service in its operational environment, and also for in situ or post-market evaluation of such equipment. The frequency range covered is 0 Hz to 300 GHz. This standard applies to equipment for which no dedicated harmonized putting-into-service
Document History