UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 1434-3

Heat meters - Part 3: Data exchange and interfaces

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 36
ICS Code (Heat. Calorimetry): 17.200.10
scope:

NEN-EN 1434-3 specifies the general requirements and applies to heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up (heating) by a liquid called the heat-conveying liquid. The meter indicates heat in legal units. Part 3 specifies the data exchange between a meter and a readout device (POINT / POINT communication). For these applications using the optical readout head, the EN 62056-21 protocol is recommended. For direct or remote local readout of a single or a few meters via a battery driven readout device, the physical layer of EN 13757-6 (local bus) is recommended. For bigger networks with up to 250 meters, a master unit with AC mains supply according to EN 13757-2 is necessary to control the M-Bus. For these applications the physical and link layer of EN 13757-2 and the application layer of EN 13757-3 is required. For wireless meter communications, EN 13757-4 describes several alternatives of walk/drive-by readout via a mobile station or by using stationary receivers or a network. Both unidirectionally and bidirectionally transmitting meters are supported by this standard.

Document History

August 1, 2023
Thermal energy meters - Part 3: Data exchange and interfaces
This document specifies the general requirements of data exchange and interfaces for thermal energy meters. This document is applicable to unidirectionally and bidirectionally transmitting thermal...
NEN-EN 1434-3
December 1, 2015
Heat meters - Part 3: Data exchange and interfaces
NEN-EN 1434-3 specifies the general requirements and applies to heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or...
April 1, 2015
Heat meters - Part 3: Data exchange and interfaces
NEN-EN 1434-3 specifies the general requirements and applies to heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or...
November 1, 2008
Heat Meters - Part 3: Data exchange and interfaces
This European Standard applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the...
April 1, 2007
Heat Meters - Part 3: Data exchange and interface
This European Standard applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the...
April 1, 1997
Heat meters - Part 3: Data exchange and interfaces
Applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the energy-conveying liquid. The meter...
May 1, 1994
Heat meters - Part 3: Data exchange and interfaces
Applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the energy-conveying liquid. The meter...

References

Advertisement