NEN-EN 1757-3
Safety of industrial trucks - Pedestrian controlled manual and semi-manual trucks - Part 3: Platform trucks
| Organization: | NEN |
| Publication Date: | 1 December 2002 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This standard applies to pedestrian propelled industrial platform trucks as defined in clause 3.1 with a rated capacity up to and including 1 000 kg, hereinafter referred to as "trucks" and designed for general purposes. This standard deals with the technical requirements to minimise the hazards listed in clause 4 which can arise during commissioning, operation and maintenance of trucks when carried out in accordance with the specifications as intended by the manufacturer.
Document History