NEN-EN-ISO 15118-2
Road vehicles - Vehicle-to-grid communication Interface - Part 2: Network and application protocol requirements (ISO 15118-2:2014)
| Organization: | NEN |
| Publication Date: | 1 April 2016 |
| Status: | inactive |
| Page Count: | 359 |
| ICS Code (Electric road vehicles): | 43.120 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
scope:
NEN-EN-ISO 15118-2 specifies the communication between battery electric vehicles (BEV) or plug-in hybrid electric vehicles (PHEV) and the Electric Vehicle Supply Equipment. The application layer message set defined in this part of ISO 15118 is designed to support the energy transfer from an EVSE to an EV. ISO 15118-1 contains additional use case elements (Part 1 Use Case Element IDs: F4 and F5) describing the bidirectional energy transfer. The implementation of these use cases requires enhancements of the application layer message set defined herein. The definitions of these additional requirements will be subject of the next revision of this International Standard. The purpose of this part of ISO 15118 is to detail the communication between an EV (BEV or a PHEV) and an EVSE. Aspects are specified to detect a vehicle in a communication network and enable an Internet Protocol (IP) based communication between EVCC and SECC.
Document History