UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 15594

Railway applications - Track - Restoration of rails by electric arc welding

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 38
ICS Code (Construction of railways): 93.100
ICS Code (Welding processes): 25.160.10
scope:

This European Standard specifies restoration by electric arc welding and is limited to the head of the rails only. This European Standard describes the approval systems for consumables and procedures used in manual
metal arc and flux cored metal deposit rail repair welding. The standard includes the quality-related tasks and responsibilities of personnel involved in the electric arc repair welding of rails. The standard applies to plain rail and switches and crossings manufactured from new vignole railway rails R200, R220, R260, R260Mn, R260Cr and R350HT grade rails of 46 kg/m and above as contained in EN 13674-1 and EN 13674-2. The permitted welding processes are limited to Electric Arc (EA) in accordance with EN ISO 4063 and are by description Process No 111: MMA (Manual Metal Arc) and Process No 114: FCAW (Flux Cored Arc Welding). This European Standard may be applied in situ, at line side or at out of track locations. The flash welded leg ends of austenitic manganese steel crossings are included in this standard, except when located within 500 mm of manganese crossings.

Document History

NEN-EN 15594
April 1, 2009
Railway applications - Track - Restoration of rails by electric arc welding
This European Standard specifies restoration by electric arc welding and is limited to the head of the rails only. This European Standard describes the approval systems for consumables and procedures...
November 1, 2006
Railway applications - Track - Restoration of rails by electric arc welding
This European Standard specifies restoration by electric arc welding and is limited to the head of the rails only. This European Standard describes the approval systems for consumables and procedures...

References

Advertisement