NEN-EN 50290-2-23
Communication cables - Part 2-23: Common design rules and construction - PE insulation
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This European Standard gives specific requirements for PE compounds to be used for the insulation of telephone wire for external plant. Using raw material and type test data as outlined in this standard, the raw material supplier will have sufficient data to demonstrate compliance and warrant that the material is suitable for the specified application.
Document History
NEN-EN 50290-2-23
November 1, 2013
Communication cables - Part 2-23: Common design rules and construction - PE insulation
This European Standard gives specific requirements for PE compounds to be used for the insulation of telephone wire for external plant. Using raw material and type test data as outlined in this...
October 1, 2001
Communication cables - Part 2-23: Common design rules and construction - PE insulation
Gives specific requirements for PE insulated compounds used for communication cables.
October 1, 2000
Communication cables - Part 2-21: Common design rules and construction - PE insulation
Gives specific requirements for PE insulated compounds used for communication cables.