UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-ISO 15590-1

Petroleum and natural gas industries - Induction bends, fittings and flanges for pipeline transportation systems - Part 1: Induction bends

active, Most Current
Organization: NEN
Publication Date: 1 December 2009
Status: active
Page Count: 42
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This part of ISO 15590 specifies the technical delivery conditions for bends made by the induction bending process for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623. This part of ISO 15590 is applicable to induction bends made from seamless and welded pipe of unalloyed or low-alloy steels. This part of ISO 15590 specifies the requirements for the manufacture of two product specification levels (PSLs) of induction bend corresponding to product specification levels given for pipe in ISO 3183. This part of ISO 15590 is not applicable to the selection of the induction bend product specification level. It is the responsibility of the purchaser to specify the PSL, based upon the intended use and design requirements; see also ISO 3183:2007, Introduction. This part of ISO 15590 is not applicable to pipeline bends made by other manufacturing processes.

Document History

NEN-ISO 15590-1
December 1, 2009
Petroleum and natural gas industries - Induction bends, fittings and flanges for pipeline transportation systems - Part 1: Induction bends
This part of ISO 15590 specifies the technical delivery conditions for bends made by the induction bending process for use in pipeline transportation systems for the petroleum and natural gas...
July 1, 2001
Petroleum and natural gas industries - Induction bends, fittings and flanges for pipeline transportation systems - Part 1: Induction bends
Specifies the technical delivery conditions for bends made by the induction bending process for use in pipeline transportation systems for the petroleum and natural gas industries. Covers induction...

References

Advertisement