UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN - NPR-CEN/TS 16702-2

Electronic fee collection - Secure monitoring for autonomous toll systems - Part 2: Trusted recorder

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: inactive
Page Count: 52
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

CEN/TS 16702-2 defines the requirements for the Secure Application Module (SAM) used in the secure monitoring compliance checking concept. It specifies two different configurations of a SAM: - Trusted Recorder, for use inside an OBE; - Verification SAM, for use in other EFC system entities. The Technical Specification describes - terms and definitions used to describe the two Secure Application Module configurations; - operation of the two Secure Application Modules in the secure monitoring compliance checking concept; - functional requirements for the two Secure Application Modules configurations, including a classification of different security levels; - the interface, by means of transactions, messages and data elements, between an OBE or Front End and the Trusted Recorder; - requirements on basic security primitives and key management procedures to support Secure Monitoring using a Trusted Recorder. This Technical Specification is consistent with the EFC architecture as defined in ISO 17573 and the derived suite of standards and Technical Specifications, especially CEN/TS 16702-1:2014 and CEN/TS 16439. The following is outside the scope of this Technical Specification: - The life cycle of a Secure Application Module and the way in which this is managed. - The interface commands needed to get a Secure Application Module in an operational state. - The interface definition of the Verification SAM. - Definition of a hardware platform for the implementation of a Secure Application Module.

Document History

NPR-CEN/TS 16702-2
April 1, 2015
Electronic fee collection - Secure monitoring for autonomous toll systems - Part 2: Trusted recorder
CEN/TS 16702-2 defines the requirements for the Secure Application Module (SAM) used in the secure monitoring compliance checking concept. It specifies two different configurations of a SAM: -...

References

Advertisement