NEN-EN-IEC 60068-2-77
Environmental testing - Part 2-77:Tests - Test 77: Body strength and impact shock
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1999 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Electronic component assemblies): | 31.190 |
| ICS Code (Environmental testing): | 19.040 |
scope:
Provides test methods applicable to surface mounting devices (SMDs) made of glass or sintered materials such as capacitors, resistors and inductors incorporating ferrites. Two test methods exist: body strength and impact shock.
Document History
NEN-EN-IEC 60068-2-77
May 1, 1999
Environmental testing - Part 2-77:Tests - Test 77: Body strength and impact shock
Provides test methods applicable to surface mounting devices (SMDs) made of glass or sintered materials such as capacitors, resistors and inductors incorporating ferrites. Two test methods exist:...