UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 62026-7

Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 7: CompoNet

active, Most Current
Organization: NEN
Publication Date: 1 April 2013
Status: active
Page Count: 200
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 62026 specifies an interface system providing bit-level and word-level communication between a controller and control circuit devices such as sensors, actuators, and switching elements. The interface system uses cabling with round or flat profiles containing a two conductor signalling pair and optionally a two conductor power supply pair. This part establishes requirements for the interchangeability of components with such interfaces. This part of IEC 62026 specifies the following particular requirements for CompoNetTM 1): - requirements for interfaces between a controller and control circuit devices; - normal service conditions for devices; - constructional and performance requirements; - tests to verify conformance to requirements. These particular requirements apply in addition to the general requirements of IEC 62026-1.

Document History

NEN-EN-IEC 62026-7
April 1, 2013
Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 7: CompoNet
This part of IEC 62026 specifies an interface system providing bit-level and word-level communication between a controller and control circuit devices such as sensors, actuators, and switching...
Advertisement