UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 6530

Protective clothing - Protection against liquid chemicals - Test method for restistance of materials to penetration by liquids

active, Most Current
Organization: NEN
Publication Date: 1 February 2005
Status: active
Page Count: 18
ICS Code (Protective clothing): 13.340.10
scope:

This International Standard specifies a test method for the measurement of indices of penetration, absorption and repellency for protective clothing materials against liquid chemicals, mainly chemicals of low volatility. Two levels of the potential performance of materials are assessed by this method of testing to meet with possible requirements for protection against a) deposition on the surface of a material, at minimal pressure, of spray droplets up to coalescence or occasional small drips; b) contamination by a single low-volume splash or low-pressure jet, allowing sufficient time to divest the clothing or take other action as necessary to eliminate any hazard to the wearer from chemical retained by the protective garment, or, in circumstances where pressure is applied to liquid contaminants on the surface of the clothing material, as a result of natural movements of the wearer (flexing of contaminated areas of clothing at arms, knees, shoulders) and contact with contaminated surfaces (e.g. walking through sprayed foliage).

Document History

NEN-EN-ISO 6530
February 1, 2005
Protective clothing - Protection against liquid chemicals - Test method for restistance of materials to penetration by liquids
This International Standard specifies a test method for the measurement of indices of penetration, absorption and repellency for protective clothing materials against liquid chemicals, mainly...
March 1, 2003
Protective clothing - Protection against liquid chemicals - Determination of restistance of materials to penetration by liquids
This International Standard specifies a test method for the measurement of indices of penetration, absorption and repellency for protective clothing materials against liquid chemicals, mainly...

References

Advertisement