UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN 10831-2

Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 2: Ageing test, self-healing test and destruction test

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1996
Status: inactive
Page Count: 32
ICS Code (Power capacitors): 31.060.70
scope:

Deals with capacitors according to IEC Publication 831-1 and gives the requirements for testing of these capacitors. Formulates the conditions and the sequences of testing.

Document History

NEN 10831-2
May 1, 1996
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 2: Ageing test, self-healing test and destruction test
Deals with capacitors according to IEC Publication 831-1 and gives the requirements for testing of these capacitors. Formulates the conditions and the sequences of testing.
July 1, 1994
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 2: Ageing test, self-healing test and destruction test
This report applies to capacitors according to IEC Publication 831-1 and gives the requirements for the ageing test, self-healing test and destruction test for these capacitors.
Advertisement